Bourns, Inc. 33 OHM 5W Resistor WS5M33R0J

Description
RES 33 OHM 5% 5W AXIAL Product overview: WS5M33R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-WS5M33R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 33 OHM 5% 5W AXIAL Product overview: WS5M33R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-WS5M33R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33 OHM 5W Resistor - 53-WS5M33R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33 OHM 5W Resistor
53-WS5M33R0J
33 OHM 5W Resistor 53-WS5M33R0J
RES 33 OHM 5% 5W AXIAL Product overview: WS5M33R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-WS5M33R0J can be used for catalog matching and distributor lookup.

RES 33 OHM 5% 5W AXIAL Product overview: WS5M33R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-WS5M33R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 118-WS5M33R0JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-WS5M33R0JCT-ND
Through Hole Resistors 118-WS5M33R0JCT-ND
RES 33 OHM 5% 5W AXIAL

RES 33 OHM 5% 5W AXIAL

Buy Now Datasheet
Through Hole Resistors - 118-WS5M33R0JTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-WS5M33R0JTB-ND
Through Hole Resistors 118-WS5M33R0JTB-ND
33 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

33 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-WS5M33R0J 118-WS5M33R0JCT-ND
Product Name 33 OHM 5W Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 33 ohms 33 ohms
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products