Bourns, Inc. Through Hole Resistors WS5M3301J

Description
3.3 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
3.3 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 118-WS5M3301JTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-WS5M3301JTB-ND
Through Hole Resistors 118-WS5M3301JTB-ND
3.3 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

3.3 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 118-WS5M3301JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-WS5M3301JCT-ND
Through Hole Resistors 118-WS5M3301JCT-ND
3.3 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

3.3 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistor - 127851880 - Radwell International
Willingboro, NJ, United States
Resistor
127851880
Resistor 127851880
RESISTOR, AXIAL, CERAMIC, WIREWOUND, 3.3K OHM, 5%, 5W, 6.5X17.5 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, CERAMIC, WIREWOUND, 3.3K OHM, 5%, 5W, 6.5X17.5 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor, Ceramic, 3K3, 5%, Axial; Resistance Bourns - 46Y8596 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 3K3, 5%, Axial; Resistance Bourns
46Y8596
Resistor, Ceramic, 3K3, 5%, Axial; Resistance Bourns 46Y8596
RESISTOR, CERAMIC, 3K3, 5%, AXIAL; Resistance:3.3kohm; Product Range:WS Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:6.5mmRoHS Compliant: Yes

RESISTOR, CERAMIC, 3K3, 5%, AXIAL; Resistance:3.3kohm; Product Range:WS Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:6.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-WS5M3301JTB-ND 127851880 46Y8596
Product Name Through Hole Resistors Resistor Resistor, Ceramic, 3K3, 5%, Axial; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details