Bourns, Inc. Through Hole Resistors WS3M1001J

Description
RES 1K OHM 5% 3W AXIAL
Request a Quote Datasheet
Description
RES 1K OHM 5% 3W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 118-WS3M1001JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-WS3M1001JCT-ND
Through Hole Resistors 118-WS3M1001JCT-ND
RES 1K OHM 5% 3W AXIAL

RES 1K OHM 5% 3W AXIAL

Buy Now Datasheet
Through Hole Resistors - 118-WS3M1001JTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-WS3M1001JTB-ND
Through Hole Resistors 118-WS3M1001JTB-ND
1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
3W Resistor - 53-WS3M1001J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W Resistor
53-WS3M1001J
3W Resistor 53-WS3M1001J
RES 1K OHM 5% 3W AXIAL Product overview: WS3M1001J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-WS3M1001J can be used for catalog matching and distributor lookup.

RES 1K OHM 5% 3W AXIAL Product overview: WS3M1001J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-WS3M1001J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 118-WS3M1001JCT-ND 53-WS3M1001J
Product Name Through Hole Resistors 3W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614973-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers