Bourns, Inc. 68 OHM 2W Resistor WS2M68R0J

Description
RES 68 OHM 5% 2W AXIAL Product overview: WS2M68R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-WS2M68R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 68 OHM 5% 2W AXIAL Product overview: WS2M68R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-WS2M68R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
68 OHM 2W Resistor - 53-WS2M68R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68 OHM 2W Resistor
53-WS2M68R0J
68 OHM 2W Resistor 53-WS2M68R0J
RES 68 OHM 5% 2W AXIAL Product overview: WS2M68R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-WS2M68R0J can be used for catalog matching and distributor lookup.

RES 68 OHM 5% 2W AXIAL Product overview: WS2M68R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-WS2M68R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - WS2M68R0JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WS2M68R0JCT-ND
Through Hole Resistors WS2M68R0JCT-ND
68 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

68 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - WS2M68R0JTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WS2M68R0JTB-ND
Through Hole Resistors WS2M68R0JTB-ND
68 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

68 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistor, Ceramic, 68R, 5%, Axial; Resistance Bourns - 46Y8593 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 68R, 5%, Axial; Resistance Bourns
46Y8593
Resistor, Ceramic, 68R, 5%, Axial; Resistance Bourns 46Y8593
RESISTOR, CERAMIC, 68R, 5%, AXIAL; Resistance:68ohm; Product Range:WS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes

RESISTOR, CERAMIC, 68R, 5%, AXIAL; Resistance:68ohm; Product Range:WS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-WS2M68R0J WS2M68R0JCT-ND 46Y8593
Product Name 68 OHM 2W Resistor Through Hole Resistors Resistor, Ceramic, 68R, 5%, Axial; Resistance Bourns
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Axial Leads; Axial Axial Leaded
Resistance Range 68 ohms 68 ohms 68 ohms
Power Rating 2 watts 2 watts 2 watts
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details