33 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
33 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
RES 33 OHM 5% 2W AXIAL Product overview: WS2M33R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-WS2M33R0J can be used for catalog matching and distributor lookup.
RESISTOR, CERAMIC, 33R, 5%, AXIAL; Resistance:33ohm; Product Range:WS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | WS2M33R0JTB-ND | 53-WS2M33R0J | 8714570 | 8714570P | 46Y8591 |
| Product Name | Through Hole Resistors | 33 OHM 2W Resistor | Through Hole Resistors | Through Hole Resistors | Resistor, Ceramic, 33R, 5%, Axial; Resistance Bourns |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Surge Resistor | |||
| Technology / Construction | Wirewound | Wirewound | Wire wound | Ceramic Composition; Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | Axial | ThroughHole | ThroughHole | Axial Leaded |
| Resistance Range | 33 ohms | 33 ohms | 33 ohms | 33 ohms |