Bourns, Inc. 2W Resistor WS2M1001J

Description
RES 1K OHM 5% 2W AXIAL Product overview: WS2M1001J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-WS2M1001J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 1K OHM 5% 2W AXIAL Product overview: WS2M1001J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-WS2M1001J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Resistor - 53-WS2M1001J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Resistor
53-WS2M1001J
2W Resistor 53-WS2M1001J
RES 1K OHM 5% 2W AXIAL Product overview: WS2M1001J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-WS2M1001J can be used for catalog matching and distributor lookup.

RES 1K OHM 5% 2W AXIAL Product overview: WS2M1001J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-WS2M1001J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 118-WS2M1001JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-WS2M1001JCT-ND
Through Hole Resistors 118-WS2M1001JCT-ND
RES 1K OHM 5% 2W AXIAL

RES 1K OHM 5% 2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 118-WS2M1001JTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-WS2M1001JTB-ND
Through Hole Resistors 118-WS2M1001JTB-ND
1 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

1 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-WS2M1001J 118-WS2M1001JCT-ND
Product Name 2W Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 1000 ohms
Power Rating 2 watts 2 watts
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 3-1630027-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 0.1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details