Bourns, Inc. 15 OHM 1W Resistor WS1M15R0J

Description
RES 15 OHM 5% 1W AXIAL Product overview: WS1M15R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-WS1M15R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 15 OHM 5% 1W AXIAL Product overview: WS1M15R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-WS1M15R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15 OHM 1W Resistor - 53-WS1M15R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 OHM 1W Resistor
53-WS1M15R0J
15 OHM 1W Resistor 53-WS1M15R0J
RES 15 OHM 5% 1W AXIAL Product overview: WS1M15R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-WS1M15R0J can be used for catalog matching and distributor lookup.

RES 15 OHM 5% 1W AXIAL Product overview: WS1M15R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-WS1M15R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 118-WS1M15R0JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-WS1M15R0JCT-ND
Through Hole Resistors 118-WS1M15R0JCT-ND
15 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

15 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 118-WS1M15R0JTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-WS1M15R0JTB-ND
Through Hole Resistors 118-WS1M15R0JTB-ND
15 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

15 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-WS1M15R0J 118-WS1M15R0JCT-ND
Product Name 15 OHM 1W Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623750-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 20000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details