Bourns, Inc. Through Hole Resistors WS1M1500J

Description
150 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
150 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WS1M1500JTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WS1M1500JTB-ND
Through Hole Resistors WS1M1500JTB-ND
150 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

150 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - WS1M1500JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WS1M1500JCT-ND
Through Hole Resistors WS1M1500JCT-ND
150 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

150 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
150 OHM 1W Resistor - 53-WS1M1500J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150 OHM 1W Resistor
53-WS1M1500J
150 OHM 1W Resistor 53-WS1M1500J
RES 150 OHM 5% 1W AXIAL Product overview: WS1M1500J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-WS1M1500J can be used for catalog matching and distributor lookup.

RES 150 OHM 5% 1W AXIAL Product overview: WS1M1500J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-WS1M1500J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 8714568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8714568
Through Hole Resistors 8714568
Bourns WS1M1500J Resistor

Bourns WS1M1500J Resistor

Supplier's Site
Through Hole Resistors - 8714568P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8714568P
Through Hole Resistors 8714568P
Bourns WS1M1500J Resistor

Bourns WS1M1500J Resistor

Supplier's Site
Through Hole Resistors - 1669906 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1669906
Through Hole Resistors 1669906
Bourns WS1M1500J Resistor

Bourns WS1M1500J Resistor

Supplier's Site
Resistor, Ceramic, 150R, 5%, Axial; Resistance Bourns - 46Y8587 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 150R, 5%, Axial; Resistance Bourns
46Y8587
Resistor, Ceramic, 150R, 5%, Axial; Resistance Bourns 46Y8587
RESISTOR, CERAMIC, 150R, 5%, AXIAL; Resistance:150ohm; Product Range:WS Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:4.5mmRoHS Compliant: Yes

RESISTOR, CERAMIC, 150R, 5%, AXIAL; Resistance:150ohm; Product Range:WS Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:4.5mmRoHS Compliant: Yes

Supplier's Site
Through Hole Resistors - WS1M1500J - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
WS1M1500J
Through Hole Resistors WS1M1500J
RES 150 OHM 5% 1W AXIAL

RES 150 OHM 5% 1W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Wirewound Resistors
Product Number WS1M1500JTB-ND 53-WS1M1500J 8714568 8714568P 46Y8587 WS1M1500J
Product Name Through Hole Resistors 150 OHM 1W Resistor Through Hole Resistors Through Hole Resistors Resistor, Ceramic, 150R, 5%, Axial; Resistance Bourns Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wire wound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial ThroughHole ThroughHole Axial Leaded ThroughHole; Axial Leads
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details