Bourns, Inc. 68 OHM 1W Resistor WS1A68R0J

Description
RES 68 OHM 5% 1W AXIAL Product overview: WS1A68R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-WS1A68R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 68 OHM 5% 1W AXIAL Product overview: WS1A68R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-WS1A68R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
68 OHM 1W Resistor - 53-WS1A68R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68 OHM 1W Resistor
53-WS1A68R0J
68 OHM 1W Resistor 53-WS1A68R0J
RES 68 OHM 5% 1W AXIAL Product overview: WS1A68R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-WS1A68R0J can be used for catalog matching and distributor lookup.

RES 68 OHM 5% 1W AXIAL Product overview: WS1A68R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-WS1A68R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 118-WS1A68R0JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-WS1A68R0JCT-ND
Through Hole Resistors 118-WS1A68R0JCT-ND
RES 68 OHM 5% 1W AXIAL

RES 68 OHM 5% 1W AXIAL

Buy Now Datasheet
Through Hole Resistors - 118-WS1A68R0JTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-WS1A68R0JTB-ND
Through Hole Resistors 118-WS1A68R0JTB-ND
68 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

68 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-WS1A68R0J 118-WS1A68R0JCT-ND
Product Name 68 OHM 1W Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 68 ohms 68 ohms
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details