Bourns, Inc. Thyristors TISP8250DR-S

Description
"250V Off-State Ipp TVS Thyristor 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"250V Off-State Ipp TVS Thyristor 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristors - TISP8250DR-S-ND - DigiKey
Thief River Falls, MN, United States
"250V Off-State Ipp TVS Thyristor 8-SOIC (0.154"", 3.90mm Width)"

"250V Off-State Ipp TVS Thyristor 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Electronic Wholesale - TISP8250DR-S - 1267579-TISP8250DR-S - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TISP8250DR-S
1267579-TISP8250DR-S
Electronic Wholesale - TISP8250DR-S 1267579-TISP8250DR-S
Manufacturer: Bourns Inc. Win Source Part Number: 1267579-TISP8250DR-S Packaging: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 100pF Current - Peak Pulse (10/1000μs): 30A Number of Elements: 1 Voltage - Off State: 250V Voltage - Breakover: 340V Current - Hold (Ih): 180mA Family Name: TISP8250 Categories: Circuit Protection Manufacturer Homepage: www.bourns.com Alternative Parts (Cross-Reference): TISP8250DR; TISP8250D; TISP8250D-S; Introduction Date: June 10, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1267579-TISP8250DR-S
Packaging: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Capacitance: 100pF
Current - Peak Pulse (10/1000μs): 30A
Number of Elements: 1
Voltage - Off State: 250V
Voltage - Breakover: 340V
Current - Hold (Ih): 180mA
Family Name: TISP8250
Categories: Circuit Protection
Manufacturer Homepage: www.bourns.com
Alternative Parts (Cross-Reference): TISP8250DR; TISP8250D; TISP8250D-S;
Introduction Date: June 10, 2002
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Circuit Protection Components Circuit Protection Components
Product Number TISP8250DR-S-ND 1267579-TISP8250DR-S
Product Name Thyristors Electronic Wholesale - TISP8250DR-S
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; 8-SOIC Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Plug GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Plug
View Details
1560W 3 Wire Grounding LCDI Plug for Indoor Use, 5-20P - L22520-1560W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 120 volts
View Details
Varistors - 2896948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A03T1V1 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details