Bourns, Inc. TVS - TVS - Thyristors - TISP7240F3SL TISP7240F3SL

Description
Manufacturer: Bourns Inc. Win Source Part Number: 934736-TISP7240F3SL Features: 180V Off-State 175 A Ipp TVS Thyristor Radial - 3 Leads Package: Tube Package: Radial - 3 Leads Mounting: Through Hole Part Status: Obsolete Family Name: TISP72 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 934736-TISP7240F3SL Features: 180V Off-State 175 A Ipp TVS Thyristor Radial - 3 Leads Package: Tube Package: Radial - 3 Leads Mounting: Through Hole Part Status: Obsolete Family Name: TISP72 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP7240F3SL - 934736-TISP7240F3SL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP7240F3SL
934736-TISP7240F3SL
TVS - TVS - Thyristors - TISP7240F3SL 934736-TISP7240F3SL
Manufacturer: Bourns Inc. Win Source Part Number: 934736-TISP7240F3SL Features: 180V Off-State 175 A Ipp TVS Thyristor Radial - 3 Leads Package: Tube Package: Radial - 3 Leads Mounting: Through Hole Part Status: Obsolete Family Name: TISP72 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: Bourns Inc.
Win Source Part Number: 934736-TISP7240F3SL
Features: 180V Off-State 175 A Ipp TVS Thyristor Radial - 3 Leads
Package: Tube
Package: Radial - 3 Leads
Mounting: Through Hole
Part Status: Obsolete
Family Name: TISP72
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 934736-TISP7240F3SL
Product Name TVS - TVS - Thyristors - TISP7240F3SL
Package Type Radial - 3 Leads
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B662-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 271808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Triacs - BCR10KM-12LB#B00 - 913105-BCR10KM-12LB#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - STT1900N18P55XPSA1 - Acme Chip Technology Co., Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1800 volts
View Details
2 suppliers