Bourns, Inc. TVS - TVS - Thyristors - TISP7240F3DR TISP7240F3DR

Description
Manufacturer: Bourns Inc. Win Source Part Number: 899649-TISP7240F3DR Features: 180V Off-State 175 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TISP72 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 899649-TISP7240F3DR Features: 180V Off-State 175 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TISP72 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP7240F3DR - 899649-TISP7240F3DR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP7240F3DR
899649-TISP7240F3DR
TVS - TVS - Thyristors - TISP7240F3DR 899649-TISP7240F3DR
Manufacturer: Bourns Inc. Win Source Part Number: 899649-TISP7240F3DR Features: 180V Off-State 175 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TISP72 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: Bourns Inc.
Win Source Part Number: 899649-TISP7240F3DR
Features: 180V Off-State 175 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TISP72
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 899649-TISP7240F3DR
Product Name TVS - TVS - Thyristors - TISP7240F3DR
Package Type 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B514-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 1832268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipont®1
Pin Count 9
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1500N12TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details
Triacs - BCR5PM-12LA-A8 - 913117-BCR5PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details