Bourns, Inc. Electronic Wholesale - TISP7180F3DR TISP7180F3DR

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1267565-TISP7180F3DR Packaging: Tape and Reel Mounting Style: SMD Capacitance: 47pF Current - Peak Pulse (10/1000μs): 45A Number of Elements: 3 Voltage - Off State: 145V Voltage - Breakover: 180V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 175A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.bourns.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: TISP71 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1267565-TISP7180F3DR Packaging: Tape and Reel Mounting Style: SMD Capacitance: 47pF Current - Peak Pulse (10/1000μs): 45A Number of Elements: 3 Voltage - Off State: 145V Voltage - Breakover: 180V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 175A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.bourns.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: TISP71 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TISP7180F3DR - 1267565-TISP7180F3DR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TISP7180F3DR
1267565-TISP7180F3DR
Electronic Wholesale - TISP7180F3DR 1267565-TISP7180F3DR
Manufacturer: Bourns Inc. Win Source Part Number: 1267565-TISP7180F3DR Packaging: Tape and Reel Mounting Style: SMD Capacitance: 47pF Current - Peak Pulse (10/1000μs): 45A Number of Elements: 3 Voltage - Off State: 145V Voltage - Breakover: 180V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 175A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.bourns.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: TISP71 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: Bourns Inc.
Win Source Part Number: 1267565-TISP7180F3DR
Packaging: Tape and Reel
Mounting Style: SMD
Capacitance: 47pF
Current - Peak Pulse (10/1000μs): 45A
Number of Elements: 3
Voltage - Off State: 145V
Voltage - Breakover: 180V
Voltage - On State: 5V
Current - Peak Pulse (8/20μs): 175A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete
Manufacturer Homepage: www.bourns.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: TISP71
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1267565-TISP7180F3DR
Product Name Electronic Wholesale - TISP7180F3DR
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

3840W 3 Wire Grounding LCDI Plug for Indoor Use, 6-20P - L22620-3840W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details
ESD Suppressors - Diode-mode Series - PD03S100D301PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 10 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details