Bourns, Inc. TVS - TVS - Thyristors - TISP7072F3SL TISP7072F3SL

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1267558-TISP7072F3SL Packaging: Tube Mounting Style: Through Hole Capacitance: 66pF Current - Peak Pulse (10/1000μs): 40A Number of Elements: 3 Voltage - Off State: 58V Voltage - Breakover: 72V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 80A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.bourns.com Manufacturer Package: Radial - 3 Leads Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: TISP70 Manufacturer Pack Quantity: 50 MSL Level: Not Applicable
Request a Quote
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1267558-TISP7072F3SL Packaging: Tube Mounting Style: Through Hole Capacitance: 66pF Current - Peak Pulse (10/1000μs): 40A Number of Elements: 3 Voltage - Off State: 58V Voltage - Breakover: 72V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 80A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.bourns.com Manufacturer Package: Radial - 3 Leads Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: TISP70 Manufacturer Pack Quantity: 50 MSL Level: Not Applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP7072F3SL - 1267558-TISP7072F3SL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP7072F3SL
1267558-TISP7072F3SL
TVS - TVS - Thyristors - TISP7072F3SL 1267558-TISP7072F3SL
Manufacturer: Bourns Inc. Win Source Part Number: 1267558-TISP7072F3SL Packaging: Tube Mounting Style: Through Hole Capacitance: 66pF Current - Peak Pulse (10/1000μs): 40A Number of Elements: 3 Voltage - Off State: 58V Voltage - Breakover: 72V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 80A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.bourns.com Manufacturer Package: Radial - 3 Leads Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: TISP70 Manufacturer Pack Quantity: 50 MSL Level: Not Applicable

Manufacturer: Bourns Inc.
Win Source Part Number: 1267558-TISP7072F3SL
Packaging: Tube
Mounting Style: Through Hole
Capacitance: 66pF
Current - Peak Pulse (10/1000μs): 40A
Number of Elements: 3
Voltage - Off State: 58V
Voltage - Breakover: 72V
Voltage - On State: 5V
Current - Peak Pulse (8/20μs): 80A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete
Manufacturer Homepage: www.bourns.com
Manufacturer Package: Radial - 3 Leads
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: TISP70
Manufacturer Pack Quantity: 50
MSL Level: Not Applicable

Buy Now
58V 80A Triac 300-TISP7072F3SL
TRIPLE BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 58V 80A RADIAL 3LEAD Product overview: TISP7072F3SL from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 58V, 80A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 58V, 80A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TISP7072F3SL can be used for catalog matching and distributor lookup.

TRIPLE BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 58V 80A RADIAL 3LEAD Product overview: TISP7072F3SL from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 58V, 80A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 58V, 80A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TISP7072F3SL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Thyristors Triacs
Product Number 1267558-TISP7072F3SL 300-TISP7072F3SL
Product Name TVS - TVS - Thyristors - TISP7072F3SL 58V 80A Triac
Package Type Radial - 3 Leads Tube
Unlock Full Specs
to access all available technical data