Bourns, Inc. Thyristors TISP7015DR

Description
"8V Off-State 150A Ipp TVS Thyristor 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"8V Off-State 150A Ipp TVS Thyristor 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristors - TISP7015DR-ND - DigiKey
Thief River Falls, MN, United States
Thyristors
TISP7015DR-ND
Thyristors TISP7015DR-ND
"8V Off-State 150A Ipp TVS Thyristor 8-SOIC (0.154"", 3.90mm Width)"

"8V Off-State 150A Ipp TVS Thyristor 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Electronic Wholesale - TISP7015DR - 1267551-TISP7015DR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TISP7015DR
1267551-TISP7015DR
Electronic Wholesale - TISP7015DR 1267551-TISP7015DR
Manufacturer: Bourns Inc. Win Source Part Number: 1267551-TISP7015DR Packaging: Tape and Reel Mounting Style: SMD Capacitance: 40pF Current - Peak Pulse (10/1000μs): 30A Number of Elements: 3 Voltage - Off State: 8V Voltage - Breakover: 15V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 30mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.bourns.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: TISP70 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: Bourns Inc.
Win Source Part Number: 1267551-TISP7015DR
Packaging: Tape and Reel
Mounting Style: SMD
Capacitance: 40pF
Current - Peak Pulse (10/1000μs): 30A
Number of Elements: 3
Voltage - Off State: 8V
Voltage - Breakover: 15V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 30mA
Categories: Circuit Protection
Status: Obsolete
Manufacturer Homepage: www.bourns.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: TISP70
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Circuit Protection Components Circuit Protection Components
Product Number TISP7015DR-ND 1267551-TISP7015DR
Product Name Thyristors Electronic Wholesale - TISP7015DR
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; 8-SOIC Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Plug Standard Size Manual Reset 5-15P UL Listed - G20PMS515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
Varistors - 2416779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 270 volts
View Details