Not available to order . Product overview: TISP6NTP2BDR from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TISP6NTP2BDR can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981341-TISP6NTP2BDR
Mounting: SMD (SMT)
Hold Current: 150 mA
Categories: TVS - Thyristors
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Triacs | Thyristors |
| Product Number | 300-TISP6NTP2BDR | 981341-TISP6NTP2BDR |
| Product Name | Triac | TVS - TVS - Thyristors - TISP6NTP2BDR |
| Standards and Certifications | RoHS | RoHS |