Bourns, Inc. TVS - TVS - Thyristors - TISP61511DR-S TISP61511DR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1107362-TISP61511DR- S Packaging: Reel - TR Mounting: SMD (SMT) Number of Elements: 2 Voltage - Off State: 100V Voltage - Breakover: 58V Voltage - On State: 3V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: 8-SOIC (0.154", 3.90mm Width) Peak Pulse Current(Ippm): 30A Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1107362-TISP61511DR- S Packaging: Reel - TR Mounting: SMD (SMT) Number of Elements: 2 Voltage - Off State: 100V Voltage - Breakover: 58V Voltage - On State: 3V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: 8-SOIC (0.154", 3.90mm Width) Peak Pulse Current(Ippm): 30A Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP61511DR-S - 1107362-TISP61511DR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP61511DR-S
1107362-TISP61511DR-S
TVS - TVS - Thyristors - TISP61511DR-S 1107362-TISP61511DR-S
Manufacturer: Bourns Inc. Win Source Part Number: 1107362-TISP61511DR- S Packaging: Reel - TR Mounting: SMD (SMT) Number of Elements: 2 Voltage - Off State: 100V Voltage - Breakover: 58V Voltage - On State: 3V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: 8-SOIC (0.154", 3.90mm Width) Peak Pulse Current(Ippm): 30A Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1107362-TISP61511DR-S
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Elements: 2
Voltage - Off State: 100V
Voltage - Breakover: 58V
Voltage - On State: 3V
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: 8-SOIC (0.154", 3.90mm Width)
Peak Pulse Current(Ippm): 30A
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1107362-TISP61511DR-S
Product Name TVS - TVS - Thyristors - TISP61511DR-S
VDRM 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR10KM-12LC-A8#X5 - 913106-BCR10KM-12LC-A8#X5 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - EFE16F - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details