Bourns, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors TISP61089QBDR-S

Description
THYRISTOR 170V 30A 8SOIC
Datasheet
Description
THYRISTOR 170V 30A 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors - TISP61089QBDR-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
TISP61089QBDR-S
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors TISP61089QBDR-S
THYRISTOR 170V 30A 8SOIC

THYRISTOR 170V 30A 8SOIC

Supplier's Site
THYRISTOR 170V 30A 8SOIC

THYRISTOR 170V 30A 8SOIC

Supplier's Site Datasheet
Thyristor, -100V, Soic, Full Reel; Reverse Stand-Off Voltage Vrwm Bourns - 23T3705 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, -100V, Soic, Full Reel; Reverse Stand-Off Voltage Vrwm Bourns
23T3705
Thyristor, -100V, Soic, Full Reel; Reverse Stand-Off Voltage Vrwm Bourns 23T3705
THYRISTOR, -100V, SOIC, FULL REEL; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:8Pins; TVS Thyristor Case Style:SOIC; Thyristor Type:Overvoltage Protector; Breakover Voltage Max:-64V; No. of Circuits:4Circuits; Product Range:- RoHS Compliant: Yes

THYRISTOR, -100V, SOIC, FULL REEL; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:8Pins; TVS Thyristor Case Style:SOIC; Thyristor Type:Overvoltage Protector; Breakover Voltage Max:-64V; No. of Circuits:4Circuits; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number TISP61089QBDR-S TISP61089QBDR-S 23T3705
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors Thyristors Thyristor, -100V, Soic, Full Reel; Reverse Stand-Off Voltage Vrwm Bourns
Package 8-SOIC
Unlock Full Specs
to access all available technical data