Manufacturer: Bourns Inc.
Win Source Part Number: 1267543-TISP61089QBD
Packaging: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Capacitance: 100pF
Current - Peak Pulse (10/1000μs): 30A
Number of Elements: 4
Voltage - Off State: 170V
Voltage - Breakover: 64V
Current - Hold (Ih): 150mA
Family Name: TISP61089QB
Categories: Circuit Protection
Manufacturer Homepage: www.bourns.com
Alternative Parts (Cross-Reference): LCDP1521; LCP1521S; SVG170D;
Introduction Date: January 20, 2011
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
"170V Off-State Ipp TVS Thyristor 8-SOIC (0.154"", 3.90mm Width)"
"170V Off-State Ipp TVS Thyristor 8-SOIC (0.154"", 3.90mm Width)"
"170V Off-State Ipp TVS Thyristor 8-SOIC (0.154"", 3.90mm Width)"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Circuit Protection Components | Circuit Protection Components |
| Product Number | 1267543-TISP61089QBDR-S | TISP61089QBDR-S-1-ND |
| Product Name | Electronic Wholesale - TISP61089QBDR-S | Thyristors |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SMD | Surface Mount Technology (SMT / SMD); SOIC; 8-SOIC |