Bourns, Inc. TVS - TVS - Thyristors - TISP61089MDR-S TISP61089MDR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1107359-TISP61089MDR -S Packaging: Reel - TR Number of Elements: 2 Voltage - Off State: 170V Voltage - Breakover: 112V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: 8-SOIC (0.154", 3.90mm Width) Peak Pulse Current(Ippm): 30A Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1107359-TISP61089MDR -S Packaging: Reel - TR Number of Elements: 2 Voltage - Off State: 170V Voltage - Breakover: 112V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: 8-SOIC (0.154", 3.90mm Width) Peak Pulse Current(Ippm): 30A Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP61089MDR-S - 1107359-TISP61089MDR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP61089MDR-S
1107359-TISP61089MDR-S
TVS - TVS - Thyristors - TISP61089MDR-S 1107359-TISP61089MDR-S
Manufacturer: Bourns Inc. Win Source Part Number: 1107359-TISP61089MDR -S Packaging: Reel - TR Number of Elements: 2 Voltage - Off State: 170V Voltage - Breakover: 112V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: 8-SOIC (0.154", 3.90mm Width) Peak Pulse Current(Ippm): 30A Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1107359-TISP61089MDR-S
Packaging: Reel - TR
Number of Elements: 2
Voltage - Off State: 170V
Voltage - Breakover: 112V
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: 8-SOIC (0.154", 3.90mm Width)
Peak Pulse Current(Ippm): 30A
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCRs High Surge Dual Progrmmble Protector

SCRs High Surge Dual Progrmmble Protector

Buy Now Datasheet
Thyristor, P-Gate, -170V, Soic-8; Peak Repetitive Off State Voltage Bourns - 19X2456 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, P-Gate, -170V, Soic-8; Peak Repetitive Off State Voltage Bourns
19X2456
Thyristor, P-Gate, -170V, Soic-8; Peak Repetitive Off State Voltage Bourns 19X2456
THYRISTOR, P-GATE, -170V, SOIC-8; Peak Repetitive Off State Voltage:-170V; Gate Trigger Current Max:5mA; Average On State Current:-5µA; On State RMS Current:-; Thyristor Case Style:SOIC; No. of Pins:8Pins; Holding Current Max:-150mA RoHS Compliant: Yes

THYRISTOR, P-GATE, -170V, SOIC-8; Peak Repetitive Off State Voltage:-170V; Gate Trigger Current Max:5mA; Average On State Current:-5µA; On State RMS Current:-; Thyristor Case Style:SOIC; No. of Pins:8Pins; Holding Current Max:-150mA RoHS Compliant: Yes

Supplier's Site
Thyristor, P-Gate, -170V, Soic-8; Peak Repetitive Off State Voltage Bourns - 23T3703 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, P-Gate, -170V, Soic-8; Peak Repetitive Off State Voltage Bourns
23T3703
Thyristor, P-Gate, -170V, Soic-8; Peak Repetitive Off State Voltage Bourns 23T3703
THYRISTOR, P-GATE, -170V, SOIC-8; Peak Repetitive Off State Voltage:-170V; Gate Trigger Current Max:5mA; Average On State Current:-5µA; On State RMS Current:-; Thyristor Case Style:SOIC; No. of Pins:8Pins; Holding Current Max:-150mA RoHS Compliant: Yes

THYRISTOR, P-GATE, -170V, SOIC-8; Peak Repetitive Off State Voltage:-170V; Gate Trigger Current Max:5mA; Average On State Current:-5µA; On State RMS Current:-; Thyristor Case Style:SOIC; No. of Pins:8Pins; Holding Current Max:-150mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors
Product Number 1107359-TISP61089MDR-S TISP61089MDR-S 19X2456
Product Name TVS - TVS - Thyristors - TISP61089MDR-S SCRs Thyristor, P-Gate, -170V, Soic-8; Peak Repetitive Off State Voltage Bourns
VDRM 170 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
Triacs - AC03DJM-Z-AZ - 859201-AC03DJM-Z-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristor Diode Module, 1.6Kv, 0.6A; Scr Module Type Infineon - 42AH2080 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers