SINGLE BIDIRECTIONAL PROTECTOR
THYRISTOR, SURGE PROTECTOR, -120V, SOIC-8, FULL REEL; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:8Pins; TVS Thyristor Case Style:SOIC; Thyristor Type:SLIC Protector; Breakover Voltage Max:-64V; No. of Circuits:2Circuits RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | TISP61089LDR-S | 76T0740 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Thyristor, Surge Protector, -120V, Soic-8, Full Reel; Reverse Stand-Off Voltage Vrwm Bourns |
| Diode Applications | Protector |