Bourns, Inc. Reverse Stand-Off Voltage Vrwm Bourns TISP61089ADR-S.

Description
Reverse Stand-Off Voltage Vrwm:-; No. of Pins:8Pins; TVS Thyristor Case Style:SOIC; Thyristor Type:Overvoltage Protector; Breakover Voltage Max:-64V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Reverse Stand-Off Voltage Vrwm:-; No. of Pins:8Pins; TVS Thyristor Case Style:SOIC; Thyristor Type:Overvoltage Protector; Breakover Voltage Max:-64V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reverse Stand-Off Voltage Vrwm Bourns - 28AC3906 - Newark, An Avnet Company
Chicago, IL, United States
Reverse Stand-Off Voltage Vrwm Bourns
28AC3906
Reverse Stand-Off Voltage Vrwm Bourns 28AC3906
Reverse Stand-Off Voltage Vrwm:-; No. of Pins:8Pins; TVS Thyristor Case Style:SOIC; Thyristor Type:Overvoltage Protector; Breakover Voltage Max:-64V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:-; Product Range:- RoHS Compliant: Yes

Reverse Stand-Off Voltage Vrwm:-; No. of Pins:8Pins; TVS Thyristor Case Style:SOIC; Thyristor Type:Overvoltage Protector; Breakover Voltage Max:-64V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28AC3906
Product Name Reverse Stand-Off Voltage Vrwm Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5619US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YG801C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details