Bourns, Inc. Thyristors TISP5150H3BJR

Description
120V Off-State 300A Ipp TVS Thyristor DO-214AA, SMB
Request a Quote Datasheet
Description
120V Off-State 300A Ipp TVS Thyristor DO-214AA, SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristors - TISP5150H3BJR-ND - DigiKey
Thief River Falls, MN, United States
120V Off-State 300A Ipp TVS Thyristor DO-214AA, SMB

120V Off-State 300A Ipp TVS Thyristor DO-214AA, SMB

Buy Now Datasheet
Electronic Wholesale - TISP5150H3BJR - 1267533-TISP5150H3BJR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TISP5150H3BJR
1267533-TISP5150H3BJR
Electronic Wholesale - TISP5150H3BJR 1267533-TISP5150H3BJR
Manufacturer: Bourns Inc. Win Source Part Number: 1267533-TISP5150H3BJ R Packaging: Tape and Reel Mounting Style: SMD Capacitance: 140pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Voltage - Off State: 120V Voltage - Breakover: 150V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 300A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.bourns.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: TISP515 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Bourns Inc.
Win Source Part Number: 1267533-TISP5150H3BJR
Packaging: Tape and Reel
Mounting Style: SMD
Capacitance: 140pF
Current - Peak Pulse (10/1000μs): 100A
Number of Elements: 1
Voltage - Off State: 120V
Voltage - Breakover: 150V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 300A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete
Manufacturer Homepage: www.bourns.com
Manufacturer Package: DO-214AA, SMB
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: TISP515
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Circuit Protection Components Circuit Protection Components
Product Number TISP5150H3BJR-ND 1267533-TISP5150H3BJR
Product Name Thyristors Electronic Wholesale - TISP5150H3BJR
Mounting / Packaging Surface Mount Technology (SMT / SMD); DO-214AA (SMB) Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

GFCI Outlet with 24W USB Chargers - LGR2320CC01 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Supply Voltage (VS) 120 volts
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A05T2V2 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details