Manufacturer: Bourns Inc.
Win Source Part Number: 1107357-TISP5150H3BJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 170pF
Number of Elements: 1
Voltage - Off State: 120V
Voltage - Breakover: 150V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 300A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 100A
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automotive, Power Management, Consumer Electronics, Portable Devices
Thyristor Surge Protection Devices (TSPD) Forward Conducting Unidirectional
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Thyristors | Thyristors |
| Product Number | 1107357-TISP5150H3BJR-S | TISP5150H3BJR-S |
| Product Name | TVS - TVS - Thyristors - TISP5150H3BJR-S | Thyristor Surge Protection Devices (TSPD) |
| VDRM | 120 volts |