Bourns, Inc. TVS - TVS - Thyristors - TISP5115H3BJR-S TISP5115H3BJR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1267532-TISP5115H3BJ R-S Packaging: Reel - TR Package: DO-214AA, SMB Mounting: SMD Capacitance: 250pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Voltage - Off State: 90V Voltage - Breakover: 115V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 300A Current - Hold (Ih): 150mA Categories: Circuit Protection Manufacturer Homepage: www.bourns.com Alternative Parts (Cross-Reference): TISP5115H3BJ-S; Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1267532-TISP5115H3BJ R-S Packaging: Reel - TR Package: DO-214AA, SMB Mounting: SMD Capacitance: 250pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Voltage - Off State: 90V Voltage - Breakover: 115V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 300A Current - Hold (Ih): 150mA Categories: Circuit Protection Manufacturer Homepage: www.bourns.com Alternative Parts (Cross-Reference): TISP5115H3BJ-S; Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP5115H3BJR-S - 1267532-TISP5115H3BJR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP5115H3BJR-S
1267532-TISP5115H3BJR-S
TVS - TVS - Thyristors - TISP5115H3BJR-S 1267532-TISP5115H3BJR-S
Manufacturer: Bourns Inc. Win Source Part Number: 1267532-TISP5115H3BJ R-S Packaging: Reel - TR Package: DO-214AA, SMB Mounting: SMD Capacitance: 250pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Voltage - Off State: 90V Voltage - Breakover: 115V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 300A Current - Hold (Ih): 150mA Categories: Circuit Protection Manufacturer Homepage: www.bourns.com Alternative Parts (Cross-Reference): TISP5115H3BJ-S; Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: Bourns Inc.
Win Source Part Number: 1267532-TISP5115H3BJR-S
Packaging: Reel - TR
Package: DO-214AA, SMB
Mounting: SMD
Capacitance: 250pF
Current - Peak Pulse (10/1000μs): 100A
Number of Elements: 1
Voltage - Off State: 90V
Voltage - Breakover: 115V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 300A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Manufacturer Homepage: www.bourns.com
Alternative Parts (Cross-Reference): TISP5115H3BJ-S;
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
TISP5115H3BJR-S
Thyristor Surge Protection Devices (TSPD) TISP5115H3BJR-S
Thyristor Surge Protection Devices (TSPD) Forward Conducting Unidirectional

Thyristor Surge Protection Devices (TSPD) Forward Conducting Unidirectional

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1267532-TISP5115H3BJR-S TISP5115H3BJR-S
Product Name TVS - TVS - Thyristors - TISP5115H3BJR-S Thyristor Surge Protection Devices (TSPD)
Package Type DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details
SCRs - Single - 03P4J-T1-AZ - 904471-03P4J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
M50 Series High Surge Current Rectifiers - M5010012V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T640N12TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AA, A-PUK
VDRM 1800 volts
View Details