Win Source Part Number: 1383604-TISP5070H3BJ
Category: Circuit Protection>Transient
Package: Tape & Reel (TR)
Standard Package: 3,000 pcs
Capacitance: 300pF
Current - Peak Pulse (10/1000µs): 100 A
Number of Elements: 1
Voltage - Off State: 58V
Voltage - Breakover: 70V
Voltage - On State: 3 V
Current - Hold (Ih): 150 mA
Current - Peak Pulse (8/20µs): 300 A
Mounting Type: Surface Mount
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Bourns Inc.
Base Product Number: TISP50
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)
THYRISTOR 58V 300A DO214AA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1383604-TISP5070H3BJR | TISP5070H3BJR |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors |
| Package | DO-214AA, SMB | SMB; SMB (DO-214AA) |