Bourns, Inc. TVS - TVS - Thyristors - TISP4P035L1NR-S TISP4P035L1NR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1107354-TISP4P035L1N R-S Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 3.5pF Number of Elements: 1 Voltage - Off State: 24V Voltage - Breakover: 35V Current - Peak Pulse (8/20μs): 30A Current - Hold (Ih): 30mA Categories: Circuit Protection Status: Active Dimension: SC-74A, SOT-753 Peak Pulse Current(Ippm): 18A Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1107354-TISP4P035L1N R-S Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 3.5pF Number of Elements: 1 Voltage - Off State: 24V Voltage - Breakover: 35V Current - Peak Pulse (8/20μs): 30A Current - Hold (Ih): 30mA Categories: Circuit Protection Status: Active Dimension: SC-74A, SOT-753 Peak Pulse Current(Ippm): 18A Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP4P035L1NR-S - 1107354-TISP4P035L1NR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP4P035L1NR-S
1107354-TISP4P035L1NR-S
TVS - TVS - Thyristors - TISP4P035L1NR-S 1107354-TISP4P035L1NR-S
Manufacturer: Bourns Inc. Win Source Part Number: 1107354-TISP4P035L1N R-S Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 3.5pF Number of Elements: 1 Voltage - Off State: 24V Voltage - Breakover: 35V Current - Peak Pulse (8/20μs): 30A Current - Hold (Ih): 30mA Categories: Circuit Protection Status: Active Dimension: SC-74A, SOT-753 Peak Pulse Current(Ippm): 18A Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1107354-TISP4P035L1NR-S
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 3.5pF
Number of Elements: 1
Voltage - Off State: 24V
Voltage - Breakover: 35V
Current - Peak Pulse (8/20μs): 30A
Current - Hold (Ih): 30mA
Categories: Circuit Protection
Status: Active
Dimension: SC-74A, SOT-753
Peak Pulse Current(Ippm): 18A
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
TISP4P035L1NR-S
Thyristor Surge Protection Devices (TSPD) TISP4P035L1NR-S
Thyristor Surge Protection Devices (TSPD) 24Vdrm 35 V(BO)

Thyristor Surge Protection Devices (TSPD) 24Vdrm 35 V(BO)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1107354-TISP4P035L1NR-S TISP4P035L1NR-S
Product Name TVS - TVS - Thyristors - TISP4P035L1NR-S Thyristor Surge Protection Devices (TSPD)
VDRM 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B561-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2548769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
SCRs - Single - 03P4J-T2-AZ - 853174-03P4J-T2-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details