Bourns, Inc. TVS - TVS - Thyristors - TISP4P025L1NR-S TISP4P025L1NR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 936525-TISP4P025L1NR -S Features: 16V Off-State 30 A Ipp TVS Thyristor SC-74A, SOT-753 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Family Name: TISP4P Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 936525-TISP4P025L1NR -S Features: 16V Off-State 30 A Ipp TVS Thyristor SC-74A, SOT-753 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Family Name: TISP4P Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP4P025L1NR-S - 936525-TISP4P025L1NR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP4P025L1NR-S
936525-TISP4P025L1NR-S
TVS - TVS - Thyristors - TISP4P025L1NR-S 936525-TISP4P025L1NR-S
Manufacturer: Bourns Inc. Win Source Part Number: 936525-TISP4P025L1NR -S Features: 16V Off-State 30 A Ipp TVS Thyristor SC-74A, SOT-753 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Family Name: TISP4P Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: Bourns Inc.
Win Source Part Number: 936525-TISP4P025L1NR-S
Features: 16V Off-State 30 A Ipp TVS Thyristor SC-74A, SOT-753
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Family Name: TISP4P
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
TISP4P025L1NR-S
Thyristor Surge Protection Devices (TSPD) TISP4P025L1NR-S
Thyristor Surge Protection Devices (TSPD) Low Capacitance Overvoltage Protect.

Thyristor Surge Protection Devices (TSPD) Low Capacitance Overvoltage Protect.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 936525-TISP4P025L1NR-S TISP4P025L1NR-S
Product Name TVS - TVS - Thyristors - TISP4P025L1NR-S Thyristor Surge Protection Devices (TSPD)
Package Type SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - AC01DGM(1DF)-AZ - 909156-AC01DGM(1DF)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 271808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B632-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details