Bourns, Inc. TVS - TVS - Thyristors - TISP4A250H3BJR-S TISP4A250H3BJR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 899639-TISP4A250H3BJ R-S Features: 100V Off-State 300 A Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Family Name: TISP4A Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8541.30.0080 Other Part Number: TISP4A250H3BJR-S-ND, TISP4A250H3BJRS, TISP4A250H3BJR-STR, TISP4A250H3BJR-SDKR, TISP4A250H3BJR-SCT
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 899639-TISP4A250H3BJ R-S Features: 100V Off-State 300 A Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Family Name: TISP4A Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8541.30.0080 Other Part Number: TISP4A250H3BJR-S-ND, TISP4A250H3BJRS, TISP4A250H3BJR-STR, TISP4A250H3BJR-SDKR, TISP4A250H3BJR-SCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP4A250H3BJR-S - 899639-TISP4A250H3BJR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP4A250H3BJR-S
899639-TISP4A250H3BJR-S
TVS - TVS - Thyristors - TISP4A250H3BJR-S 899639-TISP4A250H3BJR-S
Manufacturer: Bourns Inc. Win Source Part Number: 899639-TISP4A250H3BJ R-S Features: 100V Off-State 300 A Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Family Name: TISP4A Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8541.30.0080 Other Part Number: TISP4A250H3BJR-S-ND, TISP4A250H3BJRS, TISP4A250H3BJR-STR, TISP4A250H3BJR-SDKR, TISP4A250H3BJR-SCT

Manufacturer: Bourns Inc.
Win Source Part Number: 899639-TISP4A250H3BJR-S
Features: 100V Off-State 300 A Ipp TVS Thyristor DO-214AA, SMB
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Family Name: TISP4A
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Affected
HTSUS: 8541.30.0080
Other Part Number: TISP4A250H3BJR-S-ND, TISP4A250H3BJRS, TISP4A250H3BJR-STR, TISP4A250H3BJR-SDKR, TISP4A250H3BJR-SCT

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
TISP4A250H3BJR-S
Thyristor Surge Protection Devices (TSPD) TISP4A250H3BJR-S
Thyristor Surge Protection Devices (TSPD) PROTECTOR - SINGLE BIDIRECTIONAL

Thyristor Surge Protection Devices (TSPD) PROTECTOR - SINGLE BIDIRECTIONAL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 899639-TISP4A250H3BJR-S TISP4A250H3BJR-S
Product Name TVS - TVS - Thyristors - TISP4A250H3BJR-S Thyristor Surge Protection Devices (TSPD)
Package Type DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B524-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 03P5J-T1-AZ - 853176-03P5J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 11
Pin Count 3
View Details