Bourns, Inc. Thyristors TISP4395J3BJR-S

Description
320V Off-State 800A Ipp TVS Thyristor DO-214AA, SMB
Request a Quote Datasheet
Description
320V Off-State 800A Ipp TVS Thyristor DO-214AA, SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristors - 118-TISP4395J3BJR-STR-ND - DigiKey
Thief River Falls, MN, United States
320V Off-State 800A Ipp TVS Thyristor DO-214AA, SMB

320V Off-State 800A Ipp TVS Thyristor DO-214AA, SMB

Buy Now Datasheet
Thyristors - 118-TISP4395J3BJR-SDKR-ND - DigiKey
Thief River Falls, MN, United States
THYRISTOR 320V 800A DO-214AA

THYRISTOR 320V 800A DO-214AA

Buy Now Datasheet
Thyristors - 118-TISP4395J3BJR-SCT-ND - DigiKey
Thief River Falls, MN, United States
THYRISTOR 320V 800A DO-214AA

THYRISTOR 320V 800A DO-214AA

Buy Now Datasheet
Electronic Wholesale - TISP4395J3BJR-S - 1267525-TISP4395J3BJR-S - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TISP4395J3BJR-S
1267525-TISP4395J3BJR-S
Electronic Wholesale - TISP4395J3BJR-S 1267525-TISP4395J3BJR-S
Manufacturer: Bourns Inc. Win Source Part Number: 1267525-TISP4395J3BJ R-S Packaging: Reel - TR Package: DO-214AA, SMB Mounting: SMD Capacitance: 105pF Current - Peak Pulse (10/1000μs): 200A Number of Elements: 1 Voltage - Off State: 320V Voltage - Breakover: 395V Current - Peak Pulse (8/20μs): 800A Current - Hold (Ih): 600mA Family Name: TISP4395J3 Categories: Circuit Protection Manufacturer Homepage: www.bourns.com Introduction Date: February 05, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1267525-TISP4395J3BJR-S
Packaging: Reel - TR
Package: DO-214AA, SMB
Mounting: SMD
Capacitance: 105pF
Current - Peak Pulse (10/1000μs): 200A
Number of Elements: 1
Voltage - Off State: 320V
Voltage - Breakover: 395V
Current - Peak Pulse (8/20μs): 800A
Current - Hold (Ih): 600mA
Family Name: TISP4395J3
Categories: Circuit Protection
Manufacturer Homepage: www.bourns.com
Introduction Date: February 05, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Circuit Protection Components Circuit Protection Components
Product Number 118-TISP4395J3BJR-STR-ND 1267525-TISP4395J3BJR-S
Product Name Thyristors Electronic Wholesale - TISP4395J3BJR-S
Mounting / Packaging Surface Mount Technology (SMT / SMD); DO-214AA (SMB) Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

Extremely low capacitance bidirectional ESD protection diode array - PESD4USB5BBTBR-QZ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Configuration Chip Array
Mounting / Packaging SOT1176-2 SOT1176-2
View Details
Varistors - 2665390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details