Bourns, Inc. Thyristors TISP4350M3BJR

Description
275V Off-State 220A Ipp TVS Thyristor DO-214AA, SMB
Request a Quote Datasheet
Description
275V Off-State 220A Ipp TVS Thyristor DO-214AA, SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristors - TISP4350M3BJR-ND - DigiKey
Thief River Falls, MN, United States
275V Off-State 220A Ipp TVS Thyristor DO-214AA, SMB

275V Off-State 220A Ipp TVS Thyristor DO-214AA, SMB

Buy Now Datasheet
Electronic Wholesale - TISP4350M3BJR - 1267520-TISP4350M3BJR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TISP4350M3BJR
1267520-TISP4350M3BJR
Electronic Wholesale - TISP4350M3BJR 1267520-TISP4350M3BJR
Manufacturer: Bourns Inc. Win Source Part Number: 1267520-TISP4350M3BJ R Packaging: Tape and Reel Mounting Style: SMD Capacitance: 83pF Current - Peak Pulse (10/1000μs): 50A Number of Elements: 1 Voltage - Off State: 275V Voltage - Breakover: 350V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 220A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.bourns.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: TISP4350 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Bourns Inc.
Win Source Part Number: 1267520-TISP4350M3BJR
Packaging: Tape and Reel
Mounting Style: SMD
Capacitance: 83pF
Current - Peak Pulse (10/1000μs): 50A
Number of Elements: 1
Voltage - Off State: 275V
Voltage - Breakover: 350V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 220A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete
Manufacturer Homepage: www.bourns.com
Manufacturer Package: DO-214AA, SMB
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: TISP4350
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Circuit Protection Components Circuit Protection Components
Product Number TISP4350M3BJR-ND 1267520-TISP4350M3BJR
Product Name Thyristors Electronic Wholesale - TISP4350M3BJR
Mounting / Packaging Surface Mount Technology (SMT / SMD); DO-214AA (SMB) Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

30 Amp Permanent Series Single and Multiphase GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Splice-In
View Details
ESD Suppressors - Diode-mode Series - PD02S3R3D251PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 3.3 volts
View Details
Very low clamping bidirectional ESD protection diode - PESD3V3L1BSFYL - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOD962-2 SOD962-2
Standards and Certifications RoHS
View Details