Bourns, Inc. TVS - TVS - Thyristors - TISP4350M3AJR-S TISP4350M3AJR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1107349-TISP4350M3AJ R-S Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 50pF Number of Elements: 1 Voltage - Off State: 275V Voltage - Breakover: 350V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 220A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1107349-TISP4350M3AJ R-S Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 50pF Number of Elements: 1 Voltage - Off State: 275V Voltage - Breakover: 350V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 220A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP4350M3AJR-S - 1107349-TISP4350M3AJR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP4350M3AJR-S
1107349-TISP4350M3AJR-S
TVS - TVS - Thyristors - TISP4350M3AJR-S 1107349-TISP4350M3AJR-S
Manufacturer: Bourns Inc. Win Source Part Number: 1107349-TISP4350M3AJ R-S Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 50pF Number of Elements: 1 Voltage - Off State: 275V Voltage - Breakover: 350V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 220A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1107349-TISP4350M3AJR-S
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 50pF
Number of Elements: 1
Voltage - Off State: 275V
Voltage - Breakover: 350V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 220A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AC, SMA
Peak Pulse Current(Ippm): 50A
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
TISP4350M3AJR-S
Thyristor Surge Protection Devices (TSPD) TISP4350M3AJR-S
Thyristor Surge Protection Devices (TSPD) BIDIRECTIONAL PRTCTR 275volts

Thyristor Surge Protection Devices (TSPD) BIDIRECTIONAL PRTCTR 275volts

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1107349-TISP4350M3AJR-S TISP4350M3AJR-S
Product Name TVS - TVS - Thyristors - TISP4350M3AJR-S Thyristor Surge Protection Devices (TSPD)
VDRM 275 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details
SCRs - Single - 2N6240 - 906282-2N6240 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - B522F-2-YEC - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module with Isolation Barriers
VDRM 600 volts
View Details