Bourns, Inc. TVS - TVS - Thyristors - TISP4350H3LM TISP4350H3LM

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1267519-TISP4350H3LM Packaging: Bulk Mounting Style: Through Hole Capacitance: 62pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Voltage - Off State: 275V Voltage - Breakover: 350V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 300A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.bourns.com Manufacturer Package: TO-226-2, TO-92-2 (TO-226AC) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: TISP4350 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1267519-TISP4350H3LM Packaging: Bulk Mounting Style: Through Hole Capacitance: 62pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Voltage - Off State: 275V Voltage - Breakover: 350V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 300A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.bourns.com Manufacturer Package: TO-226-2, TO-92-2 (TO-226AC) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: TISP4350 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP4350H3LM - 1267519-TISP4350H3LM - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP4350H3LM
1267519-TISP4350H3LM
TVS - TVS - Thyristors - TISP4350H3LM 1267519-TISP4350H3LM
Manufacturer: Bourns Inc. Win Source Part Number: 1267519-TISP4350H3LM Packaging: Bulk Mounting Style: Through Hole Capacitance: 62pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Voltage - Off State: 275V Voltage - Breakover: 350V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 300A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.bourns.com Manufacturer Package: TO-226-2, TO-92-2 (TO-226AC) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: TISP4350 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Bourns Inc.
Win Source Part Number: 1267519-TISP4350H3LM
Packaging: Bulk
Mounting Style: Through Hole
Capacitance: 62pF
Current - Peak Pulse (10/1000μs): 100A
Number of Elements: 1
Voltage - Off State: 275V
Voltage - Breakover: 350V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 300A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete
Manufacturer Homepage: www.bourns.com
Manufacturer Package: TO-226-2, TO-92-2 (TO-226AC)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: TISP4350
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1267519-TISP4350H3LM
Product Name TVS - TVS - Thyristors - TISP4350H3LM
Package Type TO-226-2, TO-92-2 (TO-226AC)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Thyristors - 2144269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Diode, scr
Package Type Semipack1
Pin Count 5
View Details
Thyristor Discs - T2871N80TOH - Infineon Technologies AG
Infineon Technologies AG
Specs
Package Type BG-T17235K-1
Standards and Certifications RoHS
VDRM 8000 volts
View Details
2 suppliers
Triacs - 2N6071A - 854978-2N6071A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details