Bourns, Inc. TVS - TVS - Thyristors - TISP4320L3AJR-S TISP4320L3AJR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1107346-TISP4320L3AJ R-S Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 40pF Number of Elements: 1 Voltage - Off State: 240V Voltage - Breakover: 320V Current - Peak Pulse (8/20μs): 100A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 30A Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1107346-TISP4320L3AJ R-S Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 40pF Number of Elements: 1 Voltage - Off State: 240V Voltage - Breakover: 320V Current - Peak Pulse (8/20μs): 100A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 30A Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP4320L3AJR-S - 1107346-TISP4320L3AJR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP4320L3AJR-S
1107346-TISP4320L3AJR-S
TVS - TVS - Thyristors - TISP4320L3AJR-S 1107346-TISP4320L3AJR-S
Manufacturer: Bourns Inc. Win Source Part Number: 1107346-TISP4320L3AJ R-S Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 40pF Number of Elements: 1 Voltage - Off State: 240V Voltage - Breakover: 320V Current - Peak Pulse (8/20μs): 100A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 30A Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1107346-TISP4320L3AJR-S
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 40pF
Number of Elements: 1
Voltage - Off State: 240V
Voltage - Breakover: 320V
Current - Peak Pulse (8/20μs): 100A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AC, SMA
Peak Pulse Current(Ippm): 30A
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
TISP4320L3AJR-S
Thyristor Surge Protection Devices (TSPD) TISP4320L3AJR-S
Thyristor Surge Protection Devices (TSPD) BIDIRECTIONAL PRTCTR 240volts

Thyristor Surge Protection Devices (TSPD) BIDIRECTIONAL PRTCTR 240volts

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1107346-TISP4320L3AJR-S TISP4320L3AJR-S
Product Name TVS - TVS - Thyristors - TISP4320L3AJR-S Thyristor Surge Protection Devices (TSPD)
VDRM 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR16KM-12LB-1#B00 - 913109-BCR16KM-12LB-1#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
EUPC Standard Hybrid SCR-Diode - TD104N12KOF - Galco Industrial Electronics
Specs
Thyristor Type SCR
View Details
Thyristors - 9056188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 7
View Details