Bourns, Inc. TVS - TVS - Thyristors - TISP4310T3BJR-S TISP4310T3BJR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1101357-TISP4310T3BJ R-S Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 52pF Number of Elements: 1 Voltage - Off State: 269V Voltage - Breakover: 310V Voltage - On State: 3V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 80A Alternative Parts (Cross-Reference): P3100SCLRP; PP3500SC-TL13-LF; TISP4310T3BJR-S; PP3100SC-TL13-LF; Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1101357-TISP4310T3BJ R-S Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 52pF Number of Elements: 1 Voltage - Off State: 269V Voltage - Breakover: 310V Voltage - On State: 3V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 80A Alternative Parts (Cross-Reference): P3100SCLRP; PP3500SC-TL13-LF; TISP4310T3BJR-S; PP3100SC-TL13-LF; Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP4310T3BJR-S - 1101357-TISP4310T3BJR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP4310T3BJR-S
1101357-TISP4310T3BJR-S
TVS - TVS - Thyristors - TISP4310T3BJR-S 1101357-TISP4310T3BJR-S
Manufacturer: Bourns Inc. Win Source Part Number: 1101357-TISP4310T3BJ R-S Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 52pF Number of Elements: 1 Voltage - Off State: 269V Voltage - Breakover: 310V Voltage - On State: 3V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 80A Alternative Parts (Cross-Reference): P3100SCLRP; PP3500SC-TL13-LF; TISP4310T3BJR-S; PP3100SC-TL13-LF; Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1101357-TISP4310T3BJR-S
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 52pF
Number of Elements: 1
Voltage - Off State: 269V
Voltage - Breakover: 310V
Voltage - On State: 3V
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 80A
Alternative Parts (Cross-Reference): P3100SCLRP; PP3500SC-TL13-LF; TISP4310T3BJR-S; PP3100SC-TL13-LF;
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
TISP4310T3BJR-S
Thyristor Surge Protection Devices (TSPD) TISP4310T3BJR-S
Thyristor Surge Protection Devices (TSPD) PROTECTOR - SINGLE BIDIRECTIONAL

Thyristor Surge Protection Devices (TSPD) PROTECTOR - SINGLE BIDIRECTIONAL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1101357-TISP4310T3BJR-S TISP4310T3BJR-S
Product Name TVS - TVS - Thyristors - TISP4310T3BJR-S Thyristor Surge Protection Devices (TSPD)
VDRM 269 volts
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - MCR68-002 - 926844-MCR68-002 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2548769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 800 volts
View Details
Infineon Technologies AG
View Details