Bourns, Inc. Electronic Wholesale - TISP4300M3LM TISP4300M3LM

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1267516-TISP4300M3LM Packaging: Bulk Mounting Style: Through Hole Capacitance: 55pF Current - Peak Pulse (10/1000μs): 50A Number of Elements: 1 Voltage - Off State: 230V Voltage - Breakover: 300V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 220A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.bourns.com Manufacturer Package: TO-226-2, TO-92-2 (TO-226AC) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Family Part Number: TISP4300 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1267516-TISP4300M3LM Packaging: Bulk Mounting Style: Through Hole Capacitance: 55pF Current - Peak Pulse (10/1000μs): 50A Number of Elements: 1 Voltage - Off State: 230V Voltage - Breakover: 300V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 220A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.bourns.com Manufacturer Package: TO-226-2, TO-92-2 (TO-226AC) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Family Part Number: TISP4300 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TISP4300M3LM - 1267516-TISP4300M3LM - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TISP4300M3LM
1267516-TISP4300M3LM
Electronic Wholesale - TISP4300M3LM 1267516-TISP4300M3LM
Manufacturer: Bourns Inc. Win Source Part Number: 1267516-TISP4300M3LM Packaging: Bulk Mounting Style: Through Hole Capacitance: 55pF Current - Peak Pulse (10/1000μs): 50A Number of Elements: 1 Voltage - Off State: 230V Voltage - Breakover: 300V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 220A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.bourns.com Manufacturer Package: TO-226-2, TO-92-2 (TO-226AC) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Family Part Number: TISP4300 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Bourns Inc.
Win Source Part Number: 1267516-TISP4300M3LM
Packaging: Bulk
Mounting Style: Through Hole
Capacitance: 55pF
Current - Peak Pulse (10/1000μs): 50A
Number of Elements: 1
Voltage - Off State: 230V
Voltage - Breakover: 300V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 220A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete
Manufacturer Homepage: www.bourns.com
Manufacturer Package: TO-226-2, TO-92-2 (TO-226AC)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: TISP4300
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Thyristors - TISP4300M3LM-ND - DigiKey
Thief River Falls, MN, United States
230V Off-State 220A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC)

230V Off-State 220A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Circuit Protection Components Circuit Protection Components
Product Number 1267516-TISP4300M3LM TISP4300M3LM-ND
Product Name Electronic Wholesale - TISP4300M3LM Thyristors
Mounting / Packaging Through-Hole; Through Hole Through-Hole; DO-92
Unlock Full Specs
to access all available technical data

Similar Products

3 Wire Grounding In Line GFCI, 5-20P Manual Reset - G1220CM - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD03S100D301PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 10 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details