Manufacturer: Bourns Inc.
Win Source Part Number: 1107344-TISP4290M3AJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 50pF
Number of Elements: 1
Voltage - Off State: 220V
Voltage - Breakover: 290V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 220A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AC, SMA
Peak Pulse Current(Ippm): 50A
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Thyristor Surge Protection Devices (TSPD) BIDIRECTIONAL PRTCTR 220volts
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Thyristors | Thyristors |
| Product Number | 1107344-TISP4290M3AJR-S | TISP4290M3AJR-S |
| Product Name | TVS - TVS - Thyristors - TISP4290M3AJR-S | Thyristor Surge Protection Devices (TSPD) |
| VDRM | 220 volts |