Bourns, Inc. TVS - TVS - Thyristors - TISP4290L3AJR-S TISP4290L3AJR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1107343-TISP4290L3AJ R-S Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 17pF Number of Elements: 1 Voltage - Off State: 230V Voltage - Breakover: 290V Current - Peak Pulse (8/20μs): 100A Current - Hold (Ih): 600mA Categories: Circuit Protection Status: Active Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 30A Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1107343-TISP4290L3AJ R-S Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 17pF Number of Elements: 1 Voltage - Off State: 230V Voltage - Breakover: 290V Current - Peak Pulse (8/20μs): 100A Current - Hold (Ih): 600mA Categories: Circuit Protection Status: Active Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 30A Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP4290L3AJR-S - 1107343-TISP4290L3AJR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP4290L3AJR-S
1107343-TISP4290L3AJR-S
TVS - TVS - Thyristors - TISP4290L3AJR-S 1107343-TISP4290L3AJR-S
Manufacturer: Bourns Inc. Win Source Part Number: 1107343-TISP4290L3AJ R-S Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 17pF Number of Elements: 1 Voltage - Off State: 230V Voltage - Breakover: 290V Current - Peak Pulse (8/20μs): 100A Current - Hold (Ih): 600mA Categories: Circuit Protection Status: Active Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 30A Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1107343-TISP4290L3AJR-S
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 17pF
Number of Elements: 1
Voltage - Off State: 230V
Voltage - Breakover: 290V
Current - Peak Pulse (8/20μs): 100A
Current - Hold (Ih): 600mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AC, SMA
Peak Pulse Current(Ippm): 30A
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
TISP4290L3AJR-S
Thyristor Surge Protection Devices (TSPD) TISP4290L3AJR-S
Thyristor Surge Protection Devices (TSPD) BIDIRECTIONAL PRTCTR 220volts

Thyristor Surge Protection Devices (TSPD) BIDIRECTIONAL PRTCTR 220volts

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1107343-TISP4290L3AJR-S TISP4290L3AJR-S
Product Name TVS - TVS - Thyristors - TISP4290L3AJR-S Thyristor Surge Protection Devices (TSPD)
VDRM 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010011F - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 2N6240 - 906282-2N6240 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 2844874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1930N36TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 3800 volts
View Details