Manufacturer: Bourns Inc.
Win Source Part Number: 1267509-TISP4250M3LM
Packaging: Bulk
Mounting Style: Through Hole
Capacitance: 55pF
Current - Peak Pulse (10/1000μs): 50A
Number of Elements: 1
Voltage - Off State: 190V
Voltage - Breakover: 250V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 220A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete
Manufacturer Homepage: www.bourns.com
Manufacturer Package: TO-226-2, TO-92-2 (TO-226AC)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: TISP4250
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Thyristors |
| Product Number | 1267509-TISP4250M3LM |
| Product Name | TVS - TVS - Thyristors - TISP4250M3LM |
| Package Type | TO-226-2, TO-92-2 (TO-226AC) |