Bourns, Inc. TVS - TVS - Thyristors - TISP4250J1BJR-S TISP4250J1BJR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 899629-TISP4250J1BJR -S Features: 190V Off-State 800 A Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Family Name: TISP4250 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Affected HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 899629-TISP4250J1BJR -S Features: 190V Off-State 800 A Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Family Name: TISP4250 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Affected HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP4250J1BJR-S - 899629-TISP4250J1BJR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP4250J1BJR-S
899629-TISP4250J1BJR-S
TVS - TVS - Thyristors - TISP4250J1BJR-S 899629-TISP4250J1BJR-S
Manufacturer: Bourns Inc. Win Source Part Number: 899629-TISP4250J1BJR -S Features: 190V Off-State 800 A Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Family Name: TISP4250 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Affected HTSUS: 8541.30.0080

Manufacturer: Bourns Inc.
Win Source Part Number: 899629-TISP4250J1BJR-S
Features: 190V Off-State 800 A Ipp TVS Thyristor DO-214AA, SMB
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Family Name: TISP4250
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Affected
HTSUS: 8541.30.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
TISP4250J1BJR-S
Thyristor Surge Protection Devices (TSPD) TISP4250J1BJR-S
Thyristor Surge Protection Devices (TSPD) PROTECTOR - SINGLE BIDIRECTIONAL

Thyristor Surge Protection Devices (TSPD) PROTECTOR - SINGLE BIDIRECTIONAL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 899629-TISP4250J1BJR-S TISP4250J1BJR-S
Product Name TVS - TVS - Thyristors - TISP4250J1BJR-S Thyristor Surge Protection Devices (TSPD)
Package Type DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - MAC16CMG - 880932-MAC16CMG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1400 volts
View Details