Transient Protection Thyristor, 1, Diac, DO-214AA, 2 RoHS Compliant: Yes
THYRISTOR, SURGE PROTECTOR, 240V, DO-214AA; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA (SMB); Thyristor Type:Diac; Breakover Voltage Vbo Max:240V; No. of Circuits:1Circuits; Product Range:-RoHS Compliant: Yes
THYRISTOR, SURGE PROTECTOR, 240V, DO-214AA; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA (SMB); Thyristor Type:Diac; Breakover Voltage Vbo Max:240V; No. of Circuits:1Circuits; Product Range:-RoHS Compliant: Yes
THYRISTOR 180V 220A DO214AA
THYRISTOR 180V 220A DO214AA
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 63W2280 | 43K0786 | TISP4240M3BJR-S | TISP4240M3BJR-S |
| Product Name | Transient Protection Thyristor, 1, Diac, Do-214Aa, 2 Rohs Compliant Bourns | Thyristor, Surge Protector, 240V, Do-214Aa; Reverse Stand-Off Voltage Vrwm Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Thyristors |
| RoHS Compliant | RoHS |