Bourns, Inc. TVS - TVS - Thyristors - TISP4240M3BJR-S TISP4240M3BJR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1107337-TISP4240M3BJ R-S Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 50pF Number of Elements: 1 Voltage - Off State: 180V Voltage - Breakover: 240V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 220A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1107337-TISP4240M3BJ R-S Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 50pF Number of Elements: 1 Voltage - Off State: 180V Voltage - Breakover: 240V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 220A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP4240M3BJR-S - 1107337-TISP4240M3BJR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP4240M3BJR-S
1107337-TISP4240M3BJR-S
TVS - TVS - Thyristors - TISP4240M3BJR-S 1107337-TISP4240M3BJR-S
Manufacturer: Bourns Inc. Win Source Part Number: 1107337-TISP4240M3BJ R-S Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 50pF Number of Elements: 1 Voltage - Off State: 180V Voltage - Breakover: 240V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 220A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Bourns Inc.
Win Source Part Number: 1107337-TISP4240M3BJR-S
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 50pF
Number of Elements: 1
Voltage - Off State: 180V
Voltage - Breakover: 240V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 220A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 50A
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
TISP4240M3BJR-S
Thyristor Surge Protection Devices (TSPD) TISP4240M3BJR-S
Thyristor Surge Protection Devices (TSPD) BI-DIRECTIONL PRTCTR 180volts

Thyristor Surge Protection Devices (TSPD) BI-DIRECTIONL PRTCTR 180volts

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1107337-TISP4240M3BJR-S TISP4240M3BJR-S
Product Name TVS - TVS - Thyristors - TISP4240M3BJR-S Thyristor Surge Protection Devices (TSPD)
VDRM 180 volts
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B611SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 5
View Details
Triacs - BCR8KM-16LA-AS#B00 - 863886-BCR8KM-16LA-AS#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
SCRs - 448-ETZ950N22P70HPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Thyristor Type SCR
Package Type Module
Operating Temperature 135 C (275 F)
View Details
4 suppliers