Bourns, Inc. TVS - TVS - Thyristors - TISP4200H3BJR TISP4200H3BJR

Description
Manufacturer: Bourns Inc. Win Source Part Number: 899625-TISP4200H3BJR Features: 155V Off-State 300 A Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Family Name: TISP4200 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 899625-TISP4200H3BJR Features: 155V Off-State 300 A Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Family Name: TISP4200 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP4200H3BJR - 899625-TISP4200H3BJR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP4200H3BJR
899625-TISP4200H3BJR
TVS - TVS - Thyristors - TISP4200H3BJR 899625-TISP4200H3BJR
Manufacturer: Bourns Inc. Win Source Part Number: 899625-TISP4200H3BJR Features: 155V Off-State 300 A Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Family Name: TISP4200 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: Bourns Inc.
Win Source Part Number: 899625-TISP4200H3BJR
Features: 155V Off-State 300 A Ipp TVS Thyristor DO-214AA, SMB
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TISP4200
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 899625-TISP4200H3BJR
Product Name TVS - TVS - Thyristors - TISP4200H3BJR
Package Type DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack2
Pin Count 5
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827DH1600 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Triacs - BCR20KM-12LB-AN#X6 - 913112-BCR20KM-12LB-AN#X6 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Infineon Technologies AG
View Details