Bourns, Inc. TVS - TVS - Thyristors - TISP4180M3BJR TISP4180M3BJR

Description
Manufacturer: Bourns Inc. Win Source Part Number: 805433-TISP4180M3BJR Packaging: Reel Mounting Style: SMD Capacitance: 62pF Current - Peak Pulse (10/1000μs): 50A Number of Elements: 1 Voltage - Off State: 145V Part Status: Obsolete (End Of Life) Voltage - Breakover: 180V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 220A Current - Hold (Ih): 150mA Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: TISP4180
Request a Quote
Description
Manufacturer: Bourns Inc. Win Source Part Number: 805433-TISP4180M3BJR Packaging: Reel Mounting Style: SMD Capacitance: 62pF Current - Peak Pulse (10/1000μs): 50A Number of Elements: 1 Voltage - Off State: 145V Part Status: Obsolete (End Of Life) Voltage - Breakover: 180V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 220A Current - Hold (Ih): 150mA Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: TISP4180
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP4180M3BJR - 805433-TISP4180M3BJR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP4180M3BJR
805433-TISP4180M3BJR
TVS - TVS - Thyristors - TISP4180M3BJR 805433-TISP4180M3BJR
Manufacturer: Bourns Inc. Win Source Part Number: 805433-TISP4180M3BJR Packaging: Reel Mounting Style: SMD Capacitance: 62pF Current - Peak Pulse (10/1000μs): 50A Number of Elements: 1 Voltage - Off State: 145V Part Status: Obsolete (End Of Life) Voltage - Breakover: 180V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 220A Current - Hold (Ih): 150mA Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: TISP4180

Manufacturer: Bourns Inc.
Win Source Part Number: 805433-TISP4180M3BJR
Packaging: Reel
Mounting Style: SMD
Capacitance: 62pF
Current - Peak Pulse (10/1000μs): 50A
Number of Elements: 1
Voltage - Off State: 145V
Part Status: Obsolete (End Of Life)
Voltage - Breakover: 180V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 220A
Current - Hold (Ih): 150mA
Manufacturer Package: DO-214AA, SMB
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: TISP4180

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 805433-TISP4180M3BJR
Product Name TVS - TVS - Thyristors - TISP4180M3BJR
Package Type DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 5
View Details
B-2 and B-2T Series SCR/Diode Module - B532SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - ND104N16KHPSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type BG-PB20-1
Standards and Certifications RoHS
View Details
Triacs - BCR8KM-12LC-A8#B00 - 913120-BCR8KM-12LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details