Bourns, Inc. TVS - TVS - Thyristors - TISP4180H4BJR TISP4180H4BJR

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1267506-TISP4180H4BJ R Packaging: Tape and Reel Mounting Style: SMD Capacitance: 79pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Voltage - Off State: 145V Voltage - Breakover: 180V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 300A Current - Hold (Ih): 225mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.bourns.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Family Part Number: TISP4180 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1267506-TISP4180H4BJ R Packaging: Tape and Reel Mounting Style: SMD Capacitance: 79pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Voltage - Off State: 145V Voltage - Breakover: 180V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 300A Current - Hold (Ih): 225mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.bourns.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Family Part Number: TISP4180 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP4180H4BJR - 1267506-TISP4180H4BJR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP4180H4BJR
1267506-TISP4180H4BJR
TVS - TVS - Thyristors - TISP4180H4BJR 1267506-TISP4180H4BJR
Manufacturer: Bourns Inc. Win Source Part Number: 1267506-TISP4180H4BJ R Packaging: Tape and Reel Mounting Style: SMD Capacitance: 79pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Voltage - Off State: 145V Voltage - Breakover: 180V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 300A Current - Hold (Ih): 225mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.bourns.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Family Part Number: TISP4180 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Bourns Inc.
Win Source Part Number: 1267506-TISP4180H4BJR
Packaging: Tape and Reel
Mounting Style: SMD
Capacitance: 79pF
Current - Peak Pulse (10/1000μs): 100A
Number of Elements: 1
Voltage - Off State: 145V
Voltage - Breakover: 180V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 300A
Current - Hold (Ih): 225mA
Categories: Circuit Protection
Status: Obsolete
Manufacturer Homepage: www.bourns.com
Manufacturer Package: DO-214AA, SMB
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: TISP4180
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1267506-TISP4180H4BJR
Product Name TVS - TVS - Thyristors - TISP4180H4BJR
Package Type DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B581-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 73b
Pin Count 7
View Details
SCRs - Single - 2V5P4M-AZ - 907609-2V5P4M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details