Bourns, Inc. 145V 4A Triac TISP4180F3LMFR

Description
SURGE SUPP THYRISTOR 145V TO-92 / Thyristor Surge Protection Devices 145V 4A 2-Pin DO-92 T/R Product overview: TISP4180F3LMFR from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 145V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 145V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TISP4180F3LMFR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SURGE SUPP THYRISTOR 145V TO-92 / Thyristor Surge Protection Devices 145V 4A 2-Pin DO-92 T/R Product overview: TISP4180F3LMFR from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 145V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 145V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TISP4180F3LMFR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
145V 4A Triac
300-TISP4180F3LMFR
145V 4A Triac 300-TISP4180F3LMFR
SURGE SUPP THYRISTOR 145V TO-92 / Thyristor Surge Protection Devices 145V 4A 2-Pin DO-92 T/R Product overview: TISP4180F3LMFR from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 145V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 145V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TISP4180F3LMFR can be used for catalog matching and distributor lookup.

SURGE SUPP THYRISTOR 145V TO-92 / Thyristor Surge Protection Devices 145V 4A 2-Pin DO-92 T/R Product overview: TISP4180F3LMFR from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 145V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 145V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TISP4180F3LMFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Thyristors - TISP4180F3LMFR - 796806-TISP4180F3LMFR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP4180F3LMFR
796806-TISP4180F3LMFR
TVS - TVS - Thyristors - TISP4180F3LMFR 796806-TISP4180F3LMFR
Manufacturer: Bourns Inc. Win Source Part Number: 796806-TISP4180F3LMF R Packaging: Reel package Mounting Style: Through Hole Package: TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) Capacitance: 43pF Current - Peak Pulse (10/1000μs): 35A Number of Elements: 1 Voltage - Off State: 145V Part Status: Obsolete(EOL) Voltage - Breakover: 180V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 120A Current - Hold (Ih): 150mA Family Name: TISP4180F3 Categories: Circuit Protection Alternative Parts (Cross-Reference): TISP4180F3LMFR-S; TISP4180L3AJR-S; Introduction Date: May 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 796806-TISP4180F3LMFR
Packaging: Reel package
Mounting Style: Through Hole
Package: TO-226-2, TO-92-2 (TO-226AC) (Formed Leads)
Capacitance: 43pF
Current - Peak Pulse (10/1000μs): 35A
Number of Elements: 1
Voltage - Off State: 145V
Part Status: Obsolete(EOL)
Voltage - Breakover: 180V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 120A
Current - Hold (Ih): 150mA
Family Name: TISP4180F3
Categories: Circuit Protection
Alternative Parts (Cross-Reference): TISP4180F3LMFR-S; TISP4180L3AJR-S;
Introduction Date: May 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Thyristors
Product Number 300-TISP4180F3LMFR 796806-TISP4180F3LMFR
Product Name 145V 4A Triac TVS - TVS - Thyristors - TISP4180F3LMFR
Package Type Reel package TO-226-2, TO-92-2 (TO-226AC) (Formed Leads)
Unlock Full Specs
to access all available technical data