Bourns, Inc. TVS - TVS - Thyristors - TISP4165L3AJR-S TISP4165L3AJR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1107328-TISP4165L3AJ R-S Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 48pF Number of Elements: 1 Voltage - Off State: 135V Voltage - Breakover: 165V Current - Peak Pulse (8/20μs): 100A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 30A Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1107328-TISP4165L3AJ R-S Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 48pF Number of Elements: 1 Voltage - Off State: 135V Voltage - Breakover: 165V Current - Peak Pulse (8/20μs): 100A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 30A Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP4165L3AJR-S - 1107328-TISP4165L3AJR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP4165L3AJR-S
1107328-TISP4165L3AJR-S
TVS - TVS - Thyristors - TISP4165L3AJR-S 1107328-TISP4165L3AJR-S
Manufacturer: Bourns Inc. Win Source Part Number: 1107328-TISP4165L3AJ R-S Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 48pF Number of Elements: 1 Voltage - Off State: 135V Voltage - Breakover: 165V Current - Peak Pulse (8/20μs): 100A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 30A Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1107328-TISP4165L3AJR-S
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 48pF
Number of Elements: 1
Voltage - Off State: 135V
Voltage - Breakover: 165V
Current - Peak Pulse (8/20μs): 100A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AC, SMA
Peak Pulse Current(Ippm): 30A
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1107328-TISP4165L3AJR-S
Product Name TVS - TVS - Thyristors - TISP4165L3AJR-S
VDRM 135 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 42
Pin Count 2
View Details
B-2 and B-2T Series SCR/Diode Module - B674-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - 2N6073A - 854980-2N6073A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 4773096 - Radwell International
Specs
Thyristor Type SCR
View Details