Manufacturer: Bourns Inc.
Win Source Part Number: 1267503-TISP4145M3LM
Packaging: Bulk
Mounting Style: Through Hole
Capacitance: 65pF
Current - Peak Pulse (10/1000μs): 50A
Number of Elements: 1
Voltage - Off State: 120V
Voltage - Breakover: 145V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 220A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete
Manufacturer Homepage: www.bourns.com
Manufacturer Package: TO-226-2, TO-92-2 (TO-226AC)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: TISP4145
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
120V Off-State 220A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Circuit Protection Components | Circuit Protection Components |
| Product Number | 1267503-TISP4145M3LM | TISP4145M3LM-ND |
| Product Name | Electronic Wholesale - TISP4145M3LM | Thyristors |
| Mounting / Packaging | Through-Hole; Through Hole | Through-Hole; DO-92 |