Bourns, Inc. Circuit Protection - TVS - Thyristors TISP4145J1BJR-S

Description
Win Source Part Number: 994552-TISP4145J1BJR -S Category: Circuit Protection>TVS - Thyristors Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 120pF Current - Peak Pulse (10/1000µs): 200 A Number of Elements: 1 Voltage - Off State: 120V Voltage - Breakover: 145V Current - Hold (Ih): 20 mA Current - Peak Pulse (8/20µs): 800 A Package / Case: DO-214AA, SMB ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.30.0080 Mfr: Bourns Inc. Other Names: TISP4145J1BJR-SCT,TI SP4145J1BJR-SDKR,TIS P4145J1BJRS,TISP4145 J1BJR-STR,TISP4145J1 BJR-S-ND Base Product Number: TISP4145
Request a Quote Datasheet
Description
Win Source Part Number: 994552-TISP4145J1BJR -S Category: Circuit Protection>TVS - Thyristors Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 120pF Current - Peak Pulse (10/1000µs): 200 A Number of Elements: 1 Voltage - Off State: 120V Voltage - Breakover: 145V Current - Hold (Ih): 20 mA Current - Peak Pulse (8/20µs): 800 A Package / Case: DO-214AA, SMB ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.30.0080 Mfr: Bourns Inc. Other Names: TISP4145J1BJR-SCT,TI SP4145J1BJR-SDKR,TIS P4145J1BJRS,TISP4145 J1BJR-STR,TISP4145J1 BJR-S-ND Base Product Number: TISP4145
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Thyristors - 994552-TISP4145J1BJR-S - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Thyristors
994552-TISP4145J1BJR-S
Circuit Protection - TVS - Thyristors 994552-TISP4145J1BJR-S
Win Source Part Number: 994552-TISP4145J1BJR -S Category: Circuit Protection>TVS - Thyristors Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 120pF Current - Peak Pulse (10/1000µs): 200 A Number of Elements: 1 Voltage - Off State: 120V Voltage - Breakover: 145V Current - Hold (Ih): 20 mA Current - Peak Pulse (8/20µs): 800 A Package / Case: DO-214AA, SMB ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.30.0080 Mfr: Bourns Inc. Other Names: TISP4145J1BJR-SCT,TI SP4145J1BJR-SDKR,TIS P4145J1BJRS,TISP4145 J1BJR-STR,TISP4145J1 BJR-S-ND Base Product Number: TISP4145

Win Source Part Number: 994552-TISP4145J1BJR-S
Category: Circuit Protection>TVS - Thyristors
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Capacitance: 120pF
Current - Peak Pulse (10/1000µs): 200 A
Number of Elements: 1
Voltage - Off State: 120V
Voltage - Breakover: 145V
Current - Hold (Ih): 20 mA
Current - Peak Pulse (8/20µs): 800 A
Package / Case: DO-214AA, SMB
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.30.0080
Mfr: Bourns Inc.
Other Names: TISP4145J1BJR-SCT,TISP4145J1BJR-SDKR,TISP4145J1BJRS,TISP4145J1BJR-STR,TISP4145J1BJR-S-ND
Base Product Number: TISP4145

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
TISP4145J1BJR-S
Thyristor Surge Protection Devices (TSPD) TISP4145J1BJR-S
Thyristor Surge Protection Devices (TSPD) 120V(DRM) 1KA(IPP)145V(BO)

Thyristor Surge Protection Devices (TSPD) 120V(DRM) 1KA(IPP)145V(BO)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 994552-TISP4145J1BJR-S TISP4145J1BJR-S
Product Name Circuit Protection - TVS - Thyristors Thyristor Surge Protection Devices (TSPD)
Package Type Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 1589037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
SCRs - Single - 2N6240 - 906282-2N6240 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
M50 Series High Surge Current Rectifiers - M5010011F - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Thyristor Type SCR
Package Type TO-200AB, A-PUK
VDRM 1600 volts
View Details