Bourns, Inc. TVS - TVS - Thyristors - TISP4125J3BJR-S TISP4125J3BJR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 936519-TISP4125J3BJR -S Features: 100V Off-State 800 A Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Family Name: TISP4125 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 936519-TISP4125J3BJR -S Features: 100V Off-State 800 A Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Family Name: TISP4125 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP4125J3BJR-S - 936519-TISP4125J3BJR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP4125J3BJR-S
936519-TISP4125J3BJR-S
TVS - TVS - Thyristors - TISP4125J3BJR-S 936519-TISP4125J3BJR-S
Manufacturer: Bourns Inc. Win Source Part Number: 936519-TISP4125J3BJR -S Features: 100V Off-State 800 A Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Family Name: TISP4125 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8541.30.0080

Manufacturer: Bourns Inc.
Win Source Part Number: 936519-TISP4125J3BJR-S
Features: 100V Off-State 800 A Ipp TVS Thyristor DO-214AA, SMB
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Family Name: TISP4125
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Affected
HTSUS: 8541.30.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
TISP4125J3BJR-S
Thyristor Surge Protection Devices (TSPD) TISP4125J3BJR-S
Thyristor Surge Protection Devices (TSPD) Single bidirectional protector

Thyristor Surge Protection Devices (TSPD) Single bidirectional protector

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 936519-TISP4125J3BJR-S TISP4125J3BJR-S
Product Name TVS - TVS - Thyristors - TISP4125J3BJR-S Thyristor Surge Protection Devices (TSPD)
Package Type DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
Triacs - BCR8KM-14LC-A8#B00 - 913121-BCR8KM-14LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 11
Pin Count 3
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 225292447 - Radwell International
Specs
Thyristor Type SCR
View Details